THJA104K035RJN Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 0.1UF, 35V, 24 OHM, 0.1, 1206

Status: Unknown
Series: THJ Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.45


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.47
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.1µF
Voltage Rating 35V
Tantalum Capacitor Case 1206 [3216 Metric]
Product Range THJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 24ohm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 0.1Uf, 35V, 24 Ohm, 0.1, 1206 | Newark Electronics
Surface Mount Tantalum Capacitor, 0.1 uF, 35 V, ± 10%, -55 °C, 175 °C, 1206 [3216-18 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THJA104K035RJN?

Additional datasheets, footprints and schematics for THJA104K035RJN are listed on our Part Details page. You can also find images and similar parts to THJA104K035RJN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THJA104K035RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJA104K035RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THJA104K035RJN fall under?

The THJA104K035RJN is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to THJA104K035RJN when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THJA104K035RJN you can contact the distributor directly for product support, shipping queries etc.

Is the THJA104K035RJN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for THJA104K035RJN have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for THJA104K035RJN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THJA104K035RJN often in real-time on the comparison pages.

What if I can't find stock of THJA104K035RJN?

You can fill out our help required form which you can use to request a quote for THJA104K035RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay