THH9476M063W0250U Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 47UF, 20%, 63V, 4350

Status: Unknown
Series: THH Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 47µF
Voltage Rating 63V
Tantalum Capacitor Case 4350 [110125 Metric]
Product Range THH Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.5ohm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 47Uf, 20%, 63V, 4350 | Newark Electronics
Cap Tant Solid 47uF 63VDC 9 CASE 20% 11x12.5x5.95mm Waffle Pack | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THH9476M063W0250U?

Additional datasheets, footprints and schematics for THH9476M063W0250U are listed on our Part Details page. You can also find images and similar parts to THH9476M063W0250U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THH9476M063W0250U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THH9476M063W0250U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THH9476M063W0250U fall under?

The THH9476M063W0250U is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to THH9476M063W0250U when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THH9476M063W0250U you can contact the distributor directly for product support, shipping queries etc.

Is the THH9476M063W0250U RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for THH9476M063W0250U have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for THH9476M063W0250U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THH9476M063W0250U often in real-time on the comparison pages.

What if I can't find stock of THH9476M063W0250U?

You can fill out our help required form which you can use to request a quote for THH9476M063W0250U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay