Status: | Unknown |
---|---|
Series: | THH Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 4350 [110125 Metric] |
Product Range | THH Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 230°C |
ESR | 0.25ohm |
RoHS Compliant | Yes |
Tantalum Capacitor, 100Uf, 35V, 20%, 4350 | Newark Electronics |
Cap Tant Solid 100uF 35V 9 CASE 20% (11 X 12.5 X 5.45mm) SMD 0.25 Ohm 230C WAFFL | Future Electronics |
Cap Tant Solid 100uF 35V 9 CASE 20% (11 X 12.5 X 5.45mm) SMD 0.25 Ohm 230°C Waffle Pack | Avnet America |
Tantalum - HERMSEAL,100 uF,35 V | AVX THH9107M035W0250U | RS Americas |
Where can I find additional details, specifications and documents for a THH9107M035W0250U.?
Additional datasheets, footprints and schematics for THH9107M035W0250U. are listed on our Part Details page. You can also find images and similar parts to THH9107M035W0250U. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THH9107M035W0250U. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THH9107M035W0250U. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THH9107M035W0250U. fall under?
The THH9107M035W0250U. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to THH9107M035W0250U. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THH9107M035W0250U. you can contact the distributor directly for product support, shipping queries etc.
Is the THH9107M035W0250U. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for THH9107M035W0250U. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for THH9107M035W0250U..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THH9107M035W0250U. often in real-time on the comparison pages.
What if I can't find stock of THH9107M035W0250U.?
You can fill out our help required form which you can use to request a quote for THH9107M035W0250U. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.