Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixing Type | Retaining Spring |
---|---|
For Use With | eSIP Transistors |
External Length | 20.25mm |
External Width | 10mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Lock-In Retaining Spring, Transistor | Newark Electronics |
LOCK-IN RETAINING SPRING, TRANSISTOR | element14 |
Where can I find additional details, specifications and documents for a THFU7?
Additional datasheets, footprints and schematics for THFU7 are listed on our Part Details page. You can also find images and similar parts to THFU7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THFU7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THFU7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THFU7 fall under?
The THFU7 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to THFU7 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THFU7 you can contact the distributor directly for product support, shipping queries etc.
Is the THFU7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THFU7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for THFU7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THFU7 often in real-time on the comparison pages.
What if I can't find stock of THFU7?
You can fill out our help required form which you can use to request a quote for THFU7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.