Fixing Type | Retaining Spring |
---|---|
For Use With | TO-218 / TO-220 / TO-247 / TO-248 / TO-3P |
External Length | 23.6mm |
External Width | 10mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 10.4mm |
Material | Stainless Steel |
Clip | Newark Electronics |
Retaining spring | Transfer Multisort Elektronik |
TRANSISTOR RETAINING SPRING | Elfaro |
TRANSISTOR RETAINING SPRING | Rutronik |
Where can I find additional details, specifications and documents for a THFU 4?
Additional datasheets, footprints and schematics for THFU 4 are listed on our Part Details page. You can also find images and similar parts to THFU 4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THFU 4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THFU 4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THFU 4 fall under?
The THFU 4 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to THFU 4 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THFU 4 you can contact the distributor directly for product support, shipping queries etc.
Is the THFU 4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THFU 4 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for THFU 4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THFU 4 often in real-time on the comparison pages.
What if I can't find stock of THFU 4?
You can fill out our help required form which you can use to request a quote for THFU 4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.