Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
15W, 10.2mm | |
Input Voltage | 36-75VDC |
Output Voltage | ±15 |
Output Current | 500/500mA |
Efficiency | 90% |
Package Style | DIP24, Nickel coated Copper |
Length | 31.8mm |
Width | 20.3mm |
Weight | 14.4gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power DC/DC Converter 36 ... 75V 15V 500mA 15W | Distrelec |
Dc-Dc Converter, Iso Pol, 2 O/P, 15W, 15V, -15V | Newark Electronics |
Power Supply | RS Americas |
DC-DC Converter DIP-24 Package | TRC Electronics |
DC/DC-Wandler, 36-75 VDC, 15 W, 2 Ausgänge, ±15 VDC, 90 % Wirkungsgrad, THD 15-4823N | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a THD 15-4823N?
Additional datasheets, footprints and schematics for THD 15-4823N are listed on our Part Details page. You can also find images and similar parts to THD 15-4823N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THD 15-4823N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THD 15-4823N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THD 15-4823N fall under?
The THD 15-4823N is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THD 15-4823N when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THD 15-4823N you can contact the distributor directly for product support, shipping queries etc.
Is the THD 15-4823N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THD 15-4823N have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for THD 15-4823N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THD 15-4823N often in real-time on the comparison pages.
What if I can't find stock of THD 15-4823N?
You can fill out our help required form which you can use to request a quote for THD 15-4823N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.