THD 15-1222N DC/DC Converter isolated, regulated by Traco Power

15 Watt DC/DC converter, industrial, 2:1 input, encapsulated, DIP-24

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$43.86

Distributor Stock
Logo for RS
RS
from US$47.14
No stock
Buy Now
Logo for Sager
Sager
from US$45.44
103
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$43.86
-
Buy Now
Logo for RS Americas
RS Americas
from US$49.17
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$51.00
-
Buy Now
Logo for Buerklin
Buerklin
from US$44.97
-
Buy Now

Specifications

15W, 10.2mm
Input Voltage Sep-18VDC
Output Voltage ±12
Output Current 625/625mA
Efficiency 90%
Package Style DIP24, Nickel coated Copper
Length 31.8mm
Width 20.3mm
Weight 14.4gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Isolated DC/DC Converters - Through Hole | Sager
DC/DC converter,9-18Vi,+/-12Vo 625mA,15W | RS
Dc-Dc Converter, Iso Pol, 2 O/P, 15W, 12V, -12V | Newark Electronics
DC/DC converter,9-18Vi,+/-12Vo 625mA,15W | TRACO Power THD 15-1222N | RS Americas
DC-DC Converter DIP-24 Package | TRC Electronics
DC/DC-Wandler, 9-18 VDC, 15 W, 2 Ausgänge, ±12 VDC, 90 % Wirkungsgrad, THD 15-1222N | Buerklin


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THD 15-1222N?

Additional datasheets, footprints and schematics for THD 15-1222N are listed on our Part Details page. You can also find images and similar parts to THD 15-1222N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THD 15-1222N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THD 15-1222N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THD 15-1222N fall under?

The THD 15-1222N is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to THD 15-1222N when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THD 15-1222N you can contact the distributor directly for product support, shipping queries etc.

Is the THD 15-1222N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THD 15-1222N have stock available?

Authorised distributors including Sager, RS, Newark Electronics, RS Americas and TRC Electronics have stock available or on a lead time for THD 15-1222N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THD 15-1222N often in real-time on the comparison pages.

What if I can't find stock of THD 15-1222N?

You can fill out our help required form which you can use to request a quote for THD 15-1222N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay