THD 10-1223 DC/DC Converter isolated, regulated by Traco Power

10 Watt DC/DC converter, industrial, 2:1 input, encapsulated, DIP-24

Status: Not recommended for new designs
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$41.88

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$68.00
2
in stock
Buy Now
Logo for Buerklin
Buerklin
from US$41.88
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

10W, 10.2mm
Input Voltage Sep-18VDC
Output Voltage ±15
Output Current 330/330mA
Efficiency 86%
Package Style DIP24, Stainless Steel (Cover)
Length 31.8mm
Width 20.3mm
Weight 17.3gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

DC/DC-Wandler, 9-18 VDC, 10 W, 2 Ausgänge, ±15 VDC, 86 % Wirkungsgrad, THD 10-1223 | Buerklin
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THD 10-1223?

Additional datasheets, footprints and schematics for THD 10-1223 are listed on our Part Details page. You can also find images and similar parts to THD 10-1223 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THD 10-1223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THD 10-1223 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THD 10-1223 fall under?

The THD 10-1223 is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to THD 10-1223 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THD 10-1223 you can contact the distributor directly for product support, shipping queries etc.

Is the THD 10-1223 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THD 10-1223 have stock available?

Authorised distributors including Chip One Stop, Buerklin and Sager have stock available or on a lead time for THD 10-1223.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THD 10-1223 often in real-time on the comparison pages.

What if I can't find stock of THD 10-1223?

You can fill out our help required form which you can use to request a quote for THD 10-1223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay