Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$76.40
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$77.30
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$75.24
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$40.21
|
-
|
Buy Now | |
RS Americas
from US$45.06
|
-
|
Buy Now | |
element14
from US$53.73
|
-
|
Buy Now | |
TRC Electronics
from US$48.71
|
-
|
Buy Now | |
Buerklin
from US$46.18
|
-
|
Buy Now | |
Sager
from US$44.78
|
-
|
Buy Now | |
Farnell
from US$40.33
|
-
|
Buy Now |
5W, 12mm | |
Input Voltage | 18-36VDC |
Output Voltage | 5 |
Output Current | 1000mA |
Efficiency | 77% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 18gg |
country of origin | TW |
ESD Sensitive | No |
DC-DC Regulated Power Supply Module 1 Output 6W | Rapid Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,18-36Vin,5Vout 1A,5W | RS |
Dc-Dc Converter, Medical, 5V, 1A | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 36V dc, Vout 5V dc, I/O isolation 4kV | TRACO Power THB 6-2411 | RS Americas |
DC-DC CONVERTER, MEDICAL, 5V, 1A | element14 |
Medical DC-DC Converter DIP-24 Package 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 18-36 VDC, 5 W, 1 Ausgang, 5 VDC, 77 % Wirkungsgrad, THB 6-2411 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a THB 6-2411?
Additional datasheets, footprints and schematics for THB 6-2411 are listed on our Part Details page. You can also find images and similar parts to THB 6-2411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THB 6-2411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THB 6-2411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THB 6-2411 fall under?
The THB 6-2411 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THB 6-2411 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THB 6-2411 you can contact the distributor directly for product support, shipping queries etc.
Is the THB 6-2411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THB 6-2411 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for THB 6-2411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THB 6-2411 often in real-time on the comparison pages.
What if I can't find stock of THB 6-2411?
You can fill out our help required form which you can use to request a quote for THB 6-2411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.