THB.391.A3A Cable Management by Hylec-APL

CABLE JOINT, 3 WAY, 17.5A, 450V, 7-12MM

Status: Unknown
Series: TH391 Micro Teetube Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.08

Distributor Stock
Logo for Farnell
Farnell
from US$11.18
10
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$5.08
387
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.99
10
in stock
Buy Now
Logo for element14
element14
from US$9.62
10
in stock
Buy Now

Specifications

Cable Diameter 12mm
Colour Black
Conductor Area CSA 4mm2
Product Range TH391 Micro Teetube Series
SVHC No SVHC (15-Jan-2019)
Body Material Nylon 6.6 (Polyamide 6.6)
RoHS Compliant Yes

Alternative Descriptions

Cable Joint, 3 Way, 17.5A, 450V, 7-12Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THB.391.A3A?

Additional datasheets, footprints and schematics for THB.391.A3A are listed on our Part Details page. You can also find images and similar parts to THB.391.A3A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THB.391.A3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THB.391.A3A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THB.391.A3A fall under?

The THB.391.A3A is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Joints.

Can I view similar or alternative parts?

You can view similar parts to THB.391.A3A when available in the Cable Joints range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THB.391.A3A you can contact the distributor directly for product support, shipping queries etc.

Is the THB.391.A3A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for THB.391.A3A have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for THB.391.A3A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THB.391.A3A often in real-time on the comparison pages.

What if I can't find stock of THB.391.A3A?

You can fill out our help required form which you can use to request a quote for THB.391.A3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay