Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Diameter | - |
---|---|
Colour | Black |
Conductor Area CSA | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Plug/Socket Connector Kit |
Body Material | Nylon 6.6 (Polyamide 6.6) |
For Use With | Cables |
Connector, Plug/Skt, 3 Pole | Newark Electronics |
CONNECTOR, PLUG / SKT, 3 POLE | element14 |
Where can I find additional details, specifications and documents for a THB.382.A1A-KIT?
Additional datasheets, footprints and schematics for THB.382.A1A-KIT are listed on our Part Details page. You can also find images and similar parts to THB.382.A1A-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THB.382.A1A-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THB.382.A1A-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THB.382.A1A-KIT fall under?
The THB.382.A1A-KIT is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to THB.382.A1A-KIT when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THB.382.A1A-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the THB.382.A1A-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THB.382.A1A-KIT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for THB.382.A1A-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THB.382.A1A-KIT often in real-time on the comparison pages.
What if I can't find stock of THB.382.A1A-KIT?
You can fill out our help required form which you can use to request a quote for THB.382.A1A-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.