Status: | Unknown |
---|---|
Series: | TH380 Series |
RoHS: | Unknown |
Cable Diameter | 10mm |
---|---|
Colour | Black/Green |
Conductor Area CSA | 4mm² |
Product Range | TH380 Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Plug/Socket Connector |
Body Material | Nylon 6.6 (Polyamide 6.6) |
For Use With | Cables |
Connector, Plug/Skt, 3 Pole | Newark Electronics |
CONNECTOR, PLUG / SKT, 3 POLE | element14 |
Where can I find additional details, specifications and documents for a THB.380.3ASSY?
Additional datasheets, footprints and schematics for THB.380.3ASSY are listed on our Part Details page. You can also find images and similar parts to THB.380.3ASSY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THB.380.3ASSY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THB.380.3ASSY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THB.380.3ASSY fall under?
The THB.380.3ASSY is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to THB.380.3ASSY when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THB.380.3ASSY you can contact the distributor directly for product support, shipping queries etc.
Is the THB.380.3ASSY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THB.380.3ASSY have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for THB.380.3ASSY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THB.380.3ASSY often in real-time on the comparison pages.
What if I can't find stock of THB.380.3ASSY?
You can fill out our help required form which you can use to request a quote for THB.380.3ASSY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.