Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.79
10W, 12mm | |
Input Voltage | 36-75VDC |
Output Voltage | 12 |
Output Current | 835mA |
Efficiency | 81% |
Package Style | 2" x 1", Non-conductive Plastic (UL94 V-0 rated) |
Length | 50.8mm |
Width | 25.4mm |
Weight | 24.5gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated 12V 835mA 10W | RS |
Product Type: Dc/Dc | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 36 to 75Vdc, Vout 12Vdc, I/O isolation 4200V ac | TRACO Power THB 10-4812 | RS Americas |
Medical DC-DC Converter 2x1 Package 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 36-75 VDC, 10 W, 1 Ausgang, 12 VDC, 81 % Wirkungsgrad, THB 10-4812 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONVERTER, 12V, 0.835A | Farnell |
Where can I find additional details, specifications and documents for a THB 10-4812?
Additional datasheets, footprints and schematics for THB 10-4812 are listed on our Part Details page. You can also find images and similar parts to THB 10-4812 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THB 10-4812 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THB 10-4812 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THB 10-4812 fall under?
The THB 10-4812 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THB 10-4812 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THB 10-4812 you can contact the distributor directly for product support, shipping queries etc.
Is the THB 10-4812 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THB 10-4812 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for THB 10-4812.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THB 10-4812 often in real-time on the comparison pages.
What if I can't find stock of THB 10-4812?
You can fill out our help required form which you can use to request a quote for THB 10-4812 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.