Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
8.2W, 12mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 5.1 |
Output Current | 1600mA |
Efficiency | 75% |
Package Style | 2" x 1", Non-conductive Plastic (UL94 V-0 rated) |
Length | 50.8mm |
Width | 25.4mm |
Weight | 24.5gg |
country of origin | TW |
ESD Sensitive | No |
Product Type: Dc/Dc | Newark Electronics |
Medical DC-DC Converter 2x1 Package 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 8.2 W, 1 Ausgang, 5,1 VDC, 75 % Wirkungsgrad, THB 10-1211 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONVERTER, 5.1V, 1.6A | Farnell |
Where can I find additional details, specifications and documents for a THB 10-1211?
Additional datasheets, footprints and schematics for THB 10-1211 are listed on our Part Details page. You can also find images and similar parts to THB 10-1211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THB 10-1211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THB 10-1211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THB 10-1211 fall under?
The THB 10-1211 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THB 10-1211 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THB 10-1211 you can contact the distributor directly for product support, shipping queries etc.
Is the THB 10-1211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THB 10-1211 have stock available?
Authorised distributors including Newark Electronics, TRC Electronics, Buerklin, Sager and Farnell have stock available or on a lead time for THB 10-1211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THB 10-1211 often in real-time on the comparison pages.
What if I can't find stock of THB 10-1211?
You can fill out our help required form which you can use to request a quote for THB 10-1211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.