Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | - |
---|---|
Supply Voltage Range | ± 5V to ± 20V |
Control Interface | - |
Audio IC Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Bandwidth | 7MHz |
Base Number | 1512 |
Control / Process Application | Differential Low Noise Preamplifiers Moving-Coil Transducer Amplifiers |
IC Generic Number | 1512 |
Logic Function Number | 1512 |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 20V |
Supply Voltage Min | 5V |
Termination Type | Through Hole |
Audio Preamplifier Ic, Dip-8 | Newark Electronics |
IC, PRE-AMP, MICROPHONE, DIP8 | element14 |
Where can I find additional details, specifications and documents for a THAT1512P08-U?
Additional datasheets, footprints and schematics for THAT1512P08-U are listed on our Part Details page. You can also find images and similar parts to THAT1512P08-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THAT1512P08-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THAT1512P08-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THAT1512P08-U fall under?
The THAT1512P08-U is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to THAT1512P08-U when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THAT1512P08-U you can contact the distributor directly for product support, shipping queries etc.
Is the THAT1512P08-U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THAT1512P08-U have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for THAT1512P08-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THAT1512P08-U often in real-time on the comparison pages.
What if I can't find stock of THAT1512P08-U?
You can fill out our help required form which you can use to request a quote for THAT1512P08-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.