Status: | Unknown |
---|---|
Series: | TH Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
2,218
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
739
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 50kohm |
---|---|
Product Range | TH Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3999K |
Thermistor Case Style | - |
Thermistor Terminals | Axial Leaded |
NTC THRMSTR,50K OHM,AXIAL GLASS ENCAPS,25DEG C | Heilind Electronics |
Ntc Thermistor, 50K, Axial Leaded | Newark Electronics |
Thermistor NTC 50KOhm 5% 2-Pin DO-35 | Avnet America |
Glass encapsulated, 50K-Ohm 5% at 25degC | Amphenol Advanced Sensors TH350J39GBNI | RS Americas |
NTC THERMISTOR, 50K, AXIAL LEADED | element14 |
Where can I find additional details, specifications and documents for a TH350J39GBNI?
Additional datasheets, footprints and schematics for TH350J39GBNI are listed on our Part Details page. You can also find images and similar parts to TH350J39GBNI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TH350J39GBNI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TH350J39GBNI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TH350J39GBNI fall under?
The TH350J39GBNI is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to TH350J39GBNI when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TH350J39GBNI you can contact the distributor directly for product support, shipping queries etc.
Is the TH350J39GBNI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TH350J39GBNI have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TH350J39GBNI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TH350J39GBNI often in real-time on the comparison pages.
What if I can't find stock of TH350J39GBNI?
You can fill out our help required form which you can use to request a quote for TH350J39GBNI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.