Status: | Unknown |
---|---|
Series: | TGR6000 Series |
RoHS: | Unknown |
Prices starting from US$4,351.27
Signal Generator Type | RF |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | TGR6000 Series |
Bandwidth | 6GHz |
Signal Generator Modulation | FM |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 350mm |
External Height | 86.5mm |
External Width | 213.5mm |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
SIGNAL GENERATOR, 1CH, RF, 6GHZ, TCXO | element14 |
RF signal generator 6GHz | RS |
Signal Generator, Rf, 6Ghz | Newark Electronics |
Aim-TTi TGR6000 6GHz Synthesised Signal Generator | Rapid Electronics |
Where can I find additional details, specifications and documents for a TGR6000?
Additional datasheets, footprints and schematics for TGR6000 are listed on our Part Details page. You can also find images and similar parts to TGR6000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGR6000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGR6000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGR6000 fall under?
The TGR6000 is listed under Test Equipment > Signal Generators & Signal Analysers > RF Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TGR6000 when available in the RF Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGR6000 you can contact the distributor directly for product support, shipping queries etc.
Is the TGR6000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TGR6000 have stock available?
Authorised distributors including element14, TestEquity, Farnell, RS and Newark Electronics have stock available or on a lead time for TGR6000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGR6000 often in real-time on the comparison pages.
What if I can't find stock of TGR6000?
You can fill out our help required form which you can use to request a quote for TGR6000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.