Status: | Unknown |
---|---|
Series: | TGR2050 Series |
RoHS: | Compliant |
Prices starting from US$2,326.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,502.81
|
6
in stock
|
Buy Now | |
element14
from US$2,951.26
|
6
in stock
|
Buy Now | |
RS
from US$2,502.81
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2,326.68
|
2
in stock
|
Buy Now | |
Distrelec
from US$2,560.76
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2,612.00
|
-
|
Buy Now | |
TestEquity
from US$2,502.81
|
-
|
Buy Now |
Signal Generator Type | RF |
---|---|
Bandwidth | 1.5GHz |
No. of Channels | 1 Channel |
Product Range | TGR2050 Series |
Signal Generator Modulation | AM, FM, PM |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
RF Signal Generator | RS |
Generator: signal | Transfer Multisort Elektronik |
Aim-TTi Function Generator, 1x 1.5GHz | Distrelec |
Rf Signal Generator, 150Khz-1.5Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a TGR2051?
Additional datasheets, footprints and schematics for TGR2051 are listed on our Part Details page. You can also find images and similar parts to TGR2051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGR2051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGR2051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGR2051 fall under?
The TGR2051 is listed under Test & Measurement > RF Test Equipment > RF Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TGR2051 when available in the RF Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGR2051 you can contact the distributor directly for product support, shipping queries etc.
Is the TGR2051 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TGR2051 have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for TGR2051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGR2051 often in real-time on the comparison pages.
What if I can't find stock of TGR2051?
You can fill out our help required form which you can use to request a quote for TGR2051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.