Status: | Unknown |
---|---|
Series: | TGP3100 Series |
RoHS: | Unknown |
Prices starting from US$2,214.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,494.09
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2,435.70
|
2
in stock
|
Buy Now | |
TestEquity
from US$2,421.84
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2,603.00
|
-
|
Buy Now | |
Rapid Electronics
from US$2,214.07
|
-
|
Buy Now | |
element14
from US$2,993.25
|
-
|
Buy Now | |
Farnell
from US$2,494.09
|
-
|
Buy Now |
Signal Generator Type | Arbitrary Function Pulse |
---|---|
No. of Channels | 2 Channel |
Product Range | TGP3100 Series |
Bandwidth | 50MHz |
Signal Generator Modulation | AM BPSK FM FSK PM PDM PWM SPDM Sum |
Manufacturer Warranty | 3 Years |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2018) |
Pulse and universal generator 50MHz 2ch | RS |
Generator: arbitrary, function | Transfer Multisort Elektronik |
Pulse Generator, 2-Ch, Arb/Func, 50Mhz | Newark Electronics |
Aim-TTi TGP3152 50MHz 2 Channel Pulse and Universal Generator | Rapid Electronics |
PULSE GENERATOR, 2-CH, ARB/FUNC, 50MHZ | element14 |
Where can I find additional details, specifications and documents for a TGP3152?
Additional datasheets, footprints and schematics for TGP3152 are listed on our Part Details page. You can also find images and similar parts to TGP3152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGP3152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGP3152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGP3152 fall under?
The TGP3152 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TGP3152 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGP3152 you can contact the distributor directly for product support, shipping queries etc.
Is the TGP3152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TGP3152 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, TestEquity, Newark Electronics and Rapid Electronics have stock available or on a lead time for TGP3152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGP3152 often in real-time on the comparison pages.
What if I can't find stock of TGP3152?
You can fill out our help required form which you can use to request a quote for TGP3152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.