Status: | Unknown |
---|---|
Series: | TGP3100 Series |
RoHS: | Unknown |
Signal Generator Type | Arbitrary Function Pulse |
---|---|
No. of Channels | 1 Channel |
Product Range | TGP3100 Series |
Bandwidth | 50MHz |
Signal Generator Modulation | AM BPSK FM FSK PM PDM PWM SPDM Sum |
Manufacturer Warranty | 3 Years |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2018) |
Pulse and universal generator 50MHz | RS |
Pulse Generator, 1-Ch, Arb/Func, 50Mhz | Newark Electronics |
PULSE GENERATOR, 1-CH, ARB/FUNC, 50MHZ | element14 |
Where can I find additional details, specifications and documents for a TGP3151?
Additional datasheets, footprints and schematics for TGP3151 are listed on our Part Details page. You can also find images and similar parts to TGP3151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGP3151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGP3151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGP3151 fall under?
The TGP3151 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TGP3151 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGP3151 you can contact the distributor directly for product support, shipping queries etc.
Is the TGP3151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TGP3151 have stock available?
Authorised distributors including RS, Newark Electronics, element14, TestEquity and Farnell have stock available or on a lead time for TGP3151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGP3151 often in real-time on the comparison pages.
What if I can't find stock of TGP3151?
You can fill out our help required form which you can use to request a quote for TGP3151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.