Status: | Unknown |
---|---|
Series: | TGP3100 Series |
RoHS: | Unknown |
Signal Generator Type | Arbitrary Function Pulse |
---|---|
No. of Channels | 1 Channel |
Product Range | TGP3100 Series |
Bandwidth | 25MHz |
Signal Generator Modulation | AM BPSK FM FSK PM PDM PWM SPDM Sum |
Manufacturer Warranty | 3 Years |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2018) |
RSCAL(1120941) Pulse generator 25Mhz | RS |
Pulse Generator, 1-Ch, Arb/Func, 25Mhz | Newark Electronics |
PULSE GENERATOR, 1-CH, ARB/FUNC, 25MHZ | element14 |
Where can I find additional details, specifications and documents for a TGP3121?
Additional datasheets, footprints and schematics for TGP3121 are listed on our Part Details page. You can also find images and similar parts to TGP3121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGP3121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGP3121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGP3121 fall under?
The TGP3121 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TGP3121 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGP3121 you can contact the distributor directly for product support, shipping queries etc.
Is the TGP3121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TGP3121 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TGP3121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGP3121 often in real-time on the comparison pages.
What if I can't find stock of TGP3121?
You can fill out our help required form which you can use to request a quote for TGP3121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.