Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Generator Type | Pulse |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 10MHz |
Signal Generator Modulation | - |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 230mm |
External Height | 140mm |
External Width | 220mm |
Safety Category | EN50082-1 EN55011 EN61010-1 |
Supply Voltage Max | 262.2V |
Supply Voltage Min | 197.8V |
Supply Voltage Range | 197.8V to 262.2V |
Weight | 1.6kg |
TGP110 Pulse generator,0.1Hz to 10MHz | RS |
Signal Generator, Pulse, 10Mhz | Newark Electronics |
Aim-TTi Pulse generator, 10 MHz | Distrelec |
GENERATOR, PULSE , 10MHZ | Farnell |
Where can I find additional details, specifications and documents for a TGP110?
Additional datasheets, footprints and schematics for TGP110 are listed on our Part Details page. You can also find images and similar parts to TGP110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGP110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGP110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGP110 fall under?
The TGP110 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TGP110 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGP110 you can contact the distributor directly for product support, shipping queries etc.
Is the TGP110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TGP110 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for TGP110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGP110 often in real-time on the comparison pages.
What if I can't find stock of TGP110?
You can fill out our help required form which you can use to request a quote for TGP110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.