Status: | Unknown |
---|---|
Series: | TGF4000 Series |
RoHS: | Unknown |
Prices starting from US$1,646.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,709.24
|
7
in stock
|
Buy Now | |
element14
from US$2,039.61
|
7
in stock
|
Buy Now | |
Farnell
from US$1,709.24
|
7
in stock
|
Buy Now | |
TestEquity
from US$1,709.24
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1,784.00
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,646.35
|
1
in stock
|
Buy Now | |
Distrelec
from US$1,748.94
|
-
|
Buy Now |
Signal Generator Type | Arbitrary Function Pulse |
---|---|
No. of Channels | 2 Channel |
Product Range | TGF4000 Series |
Bandwidth | 240MHz |
Signal Generator Modulation | AM ASK BPSK FM FSK PM PWM SUM |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
FUNCTION ARB GENERATOR HIGH FREQ | RS |
ARBITRARY/FUNCTION/PULSE GEN, 240MHZ | Farnell |
Arbitrary Function Generator, 2Ch/240Mhz | Newark Electronics |
Generator: arbitrary, function | Transfer Multisort Elektronik |
Aim-TTi Arbitrary Function Generator, 2x 240MHz | Distrelec |
Where can I find additional details, specifications and documents for a TGF4242?
Additional datasheets, footprints and schematics for TGF4242 are listed on our Part Details page. You can also find images and similar parts to TGF4242 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGF4242 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGF4242 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGF4242 fall under?
The TGF4242 is listed under AIM Cambridge Parts.
Can I view similar or alternative parts?
You can view similar parts to TGF4242 when available in the AIM Cambridge Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGF4242 you can contact the distributor directly for product support, shipping queries etc.
Is the TGF4242 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TGF4242 have stock available?
Authorised distributors including RS, element14, Farnell, TestEquity and Newark Electronics have stock available or on a lead time for TGF4242.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGF4242 often in real-time on the comparison pages.
What if I can't find stock of TGF4242?
You can fill out our help required form which you can use to request a quote for TGF4242 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.