Status: | Unknown |
---|---|
Series: | TGF4000 Series |
RoHS: | Unknown |
Prices starting from US$1,327.20
Signal Generator Type | Arbitrary Function Pulse |
---|---|
No. of Channels | 2 Channel |
Product Range | TGF4000 Series |
Bandwidth | 160MHz |
Signal Generator Modulation | AM ASK BPSK FM FSK PM PWM SUM |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Generator: arbitrary, function | Transfer Multisort Elektronik |
ARBITRARY/FUNCTION/PULSE GEN, 160MHZ | Farnell |
FUNCTION ARB GENERATOR HIGH FREQ | RS |
Arbitrary Function Generator, 2Ch/160Mhz | Newark Electronics |
Aim-TTi Arbitrary Function Generator, 2x 160MHz | Distrelec |
Where can I find additional details, specifications and documents for a TGF4162?
Additional datasheets, footprints and schematics for TGF4162 are listed on our Part Details page. You can also find images and similar parts to TGF4162 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGF4162 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGF4162 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGF4162 fall under?
The TGF4162 is listed under AIM Cambridge Parts.
Can I view similar or alternative parts?
You can view similar parts to TGF4162 when available in the AIM Cambridge Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGF4162 you can contact the distributor directly for product support, shipping queries etc.
Is the TGF4162 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TGF4162 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for TGF4162.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGF4162 often in real-time on the comparison pages.
What if I can't find stock of TGF4162?
You can fill out our help required form which you can use to request a quote for TGF4162 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.