Status: | Unknown |
---|---|
Series: | TGF4000 Series |
RoHS: | Unknown |
Prices starting from US$815.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,048.05
|
No stock
|
Buy Now | |
Farnell
from US$851.15
|
3
in stock
|
Buy Now | |
element14
from US$1,014.90
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$888.00
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$815.99
|
1
in stock
|
Buy Now | |
Distrelec
from US$870.15
|
-
|
Buy Now | |
TestEquity
from US$851.15
|
-
|
Buy Now |
Signal Generator Type | Arbitrary Function Pulse |
---|---|
No. of Channels | 2 Channel |
Product Range | TGF4000 Series |
Bandwidth | 40MHz |
Signal Generator Modulation | AM ASK BPSK FM FSK PM PWM |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
ARBITRARY/FUNCTION/PULSE GEN, 2CH, 40MHZ | Farnell |
Arbitrary Function Generator, 2Ch, 40Mhz | Newark Electronics |
Generator: arbitrary, function | Transfer Multisort Elektronik |
RSCAL(1813540) FUNCTION ARB GENERATOR HI | RS |
Aim-TTi Arbitrary Function Generator, 2x 40MHz | Distrelec |
Where can I find additional details, specifications and documents for a TGF4042?
Additional datasheets, footprints and schematics for TGF4042 are listed on our Part Details page. You can also find images and similar parts to TGF4042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGF4042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGF4042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGF4042 fall under?
The TGF4042 is listed under AIM Cambridge Parts.
Can I view similar or alternative parts?
You can view similar parts to TGF4042 when available in the AIM Cambridge Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGF4042 you can contact the distributor directly for product support, shipping queries etc.
Is the TGF4042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TGF4042 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for TGF4042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGF4042 often in real-time on the comparison pages.
What if I can't find stock of TGF4042?
You can fill out our help required form which you can use to request a quote for TGF4042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.