Status: | Unknown |
---|---|
Series: | TGF3000 Series |
RoHS: | Unknown |
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 2 Channel |
Product Range | TGF3000 Series |
Bandwidth | 160MHz |
Signal Generator Modulation | AM ASK BPSK FM FSK PM PWM SUM |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
160Mhz 2Ch Function/Pulse/Arbitrary Generator, Usb/Lxi |Aim-Tti Instruments TGF3162 | Newark Electronics |
Where can I find additional details, specifications and documents for a TGF3162?
Additional datasheets, footprints and schematics for TGF3162 are listed on our Part Details page. You can also find images and similar parts to TGF3162 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGF3162 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGF3162 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGF3162 fall under?
The TGF3162 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TGF3162 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGF3162 you can contact the distributor directly for product support, shipping queries etc.
Is the TGF3162 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TGF3162 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for TGF3162.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGF3162 often in real-time on the comparison pages.
What if I can't find stock of TGF3162?
You can fill out our help required form which you can use to request a quote for TGF3162 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.