TGC80-36 Kits & Assortments - Miscellaneous by Stancor Electronics

POWER TRANSFORMERPOWER RATING

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$25.34

Distributor Stock
Logo for Newark
Newark
from US$26.54
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$25.34
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

SECONDARY VOLTAGES 2 X 18V
CURRENT RATING 4.4A

Alternative Descriptions

Power Transformer | Newark Electronics
Chassis Mount Power Transformer | Stancor TGC80-36 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TGC80-36?

Additional datasheets, footprints and schematics for TGC80-36 are listed on our Part Details page. You can also find images and similar parts to TGC80-36 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TGC80-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGC80-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TGC80-36 fall under?

The TGC80-36 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to TGC80-36 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TGC80-36 you can contact the distributor directly for product support, shipping queries etc.

Is the TGC80-36 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TGC80-36 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for TGC80-36.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TGC80-36 often in real-time on the comparison pages.

What if I can't find stock of TGC80-36?

You can fill out our help required form which you can use to request a quote for TGC80-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay