Status: | Unknown |
---|---|
Series: | TGA1240 Series |
RoHS: | Unknown |
Signal Generator Type | Arbitrary Function Pulse |
---|---|
No. of Channels | 2 Channel, 2Channels |
Product Range | TGA1240 Series |
Bandwidth | 16MHz |
Signal Generator Modulation | AM |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 335mm |
External Height | 130mm |
External Width | 350mm |
Supply Voltage Max | 230V |
Supply Voltage Min | 100V |
WAVEFORM GENERATOR, 2CH, ARB/DDS, 16MHZ | Farnell |
2Ch 15Mhz, 40Ms/S 64K Arbitrary Waveform Generator, Rs232/Gpib |Aim-Tti Instruments TGA1242 # | Newark Electronics |
Where can I find additional details, specifications and documents for a TGA1242?
Additional datasheets, footprints and schematics for TGA1242 are listed on our Part Details page. You can also find images and similar parts to TGA1242 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGA1242 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGA1242 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGA1242 fall under?
The TGA1242 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TGA1242 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGA1242 you can contact the distributor directly for product support, shipping queries etc.
Is the TGA1242 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TGA1242 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TGA1242.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGA1242 often in real-time on the comparison pages.
What if I can't find stock of TGA1242?
You can fill out our help required form which you can use to request a quote for TGA1242 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.