Status: | Unknown |
---|---|
Series: | TGA12100 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Signal Generator Type | Arbitrary, Function, Pulse |
---|---|
No. of Channels | 2 Channel |
Product Range | TGA12100 Series |
Bandwidth | 40MHz |
Signal Generator Modulation | AM |
Plug Type | US |
RoHS Compliant | Yes |
Signal Generator, Arb, Dss, 40Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a TGA12102?
Additional datasheets, footprints and schematics for TGA12102 are listed on our Part Details page. You can also find images and similar parts to TGA12102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGA12102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGA12102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGA12102 fall under?
The TGA12102 is listed under Test & Measurement > Signal Generators & Counters > Arbitrary / Function / Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TGA12102 when available in the Arbitrary / Function / Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGA12102 you can contact the distributor directly for product support, shipping queries etc.
Is the TGA12102 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TGA12102 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TGA12102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGA12102 often in real-time on the comparison pages.
What if I can't find stock of TGA12102?
You can fill out our help required form which you can use to request a quote for TGA12102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.