Status: | Unknown |
---|---|
Series: | TGA12100 Series |
RoHS: | Unknown |
Signal Generator Type | Arbitrary Function Pulse |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | TGA12100 Series |
Bandwidth | 40MHz |
Signal Generator Modulation | AM |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 335mm |
External Height | 130mm |
External Width | 212mm |
Manufacturers Warranty | 3 |
Modulation Type | AM |
Supply Voltage Max | 230V |
Supply Voltage Min | 100V |
Supply Voltage Range | 100V to 230V |
Sweep Rate Range | 1mHz to 40MHz |
FUNCTION GENERATOR, ARB | Farnell |
Where can I find additional details, specifications and documents for a TGA12101?
Additional datasheets, footprints and schematics for TGA12101 are listed on our Part Details page. You can also find images and similar parts to TGA12101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGA12101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGA12101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGA12101 fall under?
The TGA12101 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TGA12101 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGA12101 you can contact the distributor directly for product support, shipping queries etc.
Is the TGA12101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TGA12101 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TGA12101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGA12101 often in real-time on the comparison pages.
What if I can't find stock of TGA12101?
You can fill out our help required form which you can use to request a quote for TGA12101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.