Status: | Unknown |
---|---|
Series: | TG501xA Series |
RoHS: | Unknown |
Prices starting from US$1,065.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,200.09
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,094.80
|
1
in stock
|
Buy Now | |
element14
from US$1,664.16
|
1
in stock
|
Buy Now | |
Farnell
from US$1,200.09
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,252.00
|
-
|
Buy Now | |
Rapid Electronics
from US$1,065.35
|
-
|
Buy Now |
Signal Generator Type | Arbitrary Function Pulse |
---|---|
No. of Channels | 2 Channel, 2Channels |
Product Range | TG501xA Series |
Bandwidth | 50MHz |
Signal Generator Modulation | AM BPSK FM FSK PM PWM Sum |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 295mm |
External Height | 97mm |
External Width | 250mm |
Modulation Type | AM BPSK FM FSK PM PWM Sum |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
Supply Voltage Range | 100V AC to 120V AC 110V AC to 240V AC |
Function generator 50MHz dual channel | RS |
Generator: arbitrary, function | Transfer Multisort Elektronik |
SIGNAL GENERATOR, ARB/PULSE, 50MHZ, 2CH | Farnell |
50Mhz 2Ch Function-Pulse-Arbitrary Generator, Usb-Lxi Rohs Compliant: Yes |Aim-Tti Instruments TG5012A | Newark Electronics |
Aim-TTi TG5012A 2 Channel 50MHz Function/Pulse/Arbitrary Generator USB/LXI | Rapid Electronics |
Where can I find additional details, specifications and documents for a TG5012A?
Additional datasheets, footprints and schematics for TG5012A are listed on our Part Details page. You can also find images and similar parts to TG5012A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TG5012A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TG5012A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TG5012A fall under?
The TG5012A is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TG5012A when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TG5012A you can contact the distributor directly for product support, shipping queries etc.
Is the TG5012A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TG5012A have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for TG5012A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TG5012A often in real-time on the comparison pages.
What if I can't find stock of TG5012A?
You can fill out our help required form which you can use to request a quote for TG5012A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.