Status: | Unknown |
---|---|
Series: | TG501xA Series |
RoHS: | Unknown |
Signal Generator Type | Arbitrary Function Pulse |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | TG501xA Series |
Bandwidth | 50MHz |
Signal Generator Modulation | AM FM FSK PM PWM |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 270mm |
External Height | 97mm |
External Width | 250mm |
Modulation Type | AM FM FSK PM PWM |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
Supply Voltage Range | 100V AC to 120V AC 110V AC to 240V AC |
Function generator 50MHz | RS |
SIGNAL GENERATOR, ARB/PULSE, 50MHZ | Farnell |
50Mhz Function-Pulse-Arbitrary Generator, Usb-Lxi Rohs Compliant: Yes |Aim-Tti Instruments TG5011A | Newark Electronics |
Aim-TTi TG5011A 50MHz Function/Pulse/Arbitrary Generator | Rapid Electronics |
Where can I find additional details, specifications and documents for a TG5011A?
Additional datasheets, footprints and schematics for TG5011A are listed on our Part Details page. You can also find images and similar parts to TG5011A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TG5011A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TG5011A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TG5011A fall under?
The TG5011A is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TG5011A when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TG5011A you can contact the distributor directly for product support, shipping queries etc.
Is the TG5011A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TG5011A have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for TG5011A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TG5011A often in real-time on the comparison pages.
What if I can't find stock of TG5011A?
You can fill out our help required form which you can use to request a quote for TG5011A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.