| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Accessory Type | Multiple Tone Generator |
|---|---|
| Product Range | - |
| Current Rating | 26mA |
| Frequency Response Max | 1.3kHz |
| Frequency Response Min | 650Hz |
| Length | 146.05mm |
| Supply Voltage Max | 48V |
| Tones | Whooping |
| Transducer, Tone Generator, 48Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a TG4C?
Additional datasheets, footprints and schematics for TG4C are listed on our Part Details page. You can also find images and similar parts to TG4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TG4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TG4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TG4C fall under?
The TG4C is listed under Security & CCTV > Security Accessories > Miscellaneous Security Accessories.
Can I view similar or alternative parts?
You can view similar parts to TG4C when available in the Miscellaneous Security Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TG4C you can contact the distributor directly for product support, shipping queries etc.
Is the TG4C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TG4C have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for TG4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TG4C often in real-time on the comparison pages.
What if I can't find stock of TG4C?
You can fill out our help required form which you can use to request a quote for TG4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.