Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Generator Type | Function |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 3MHz |
Signal Generator Modulation | AM |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 235mm |
External Height | 88mm |
External Width | 260mm |
Supply Voltage Max | 240V |
Supply Voltage Min | 110V |
TG315 digital display function generator | RS |
Aim-TTi TG315 3MHz Function Generator | Rapid Electronics |
FUNCTION GENERATOR, 1CH, 3MHZ | element14 |
Signal Generator, Function, 3Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a TG315?
Additional datasheets, footprints and schematics for TG315 are listed on our Part Details page. You can also find images and similar parts to TG315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TG315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TG315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TG315 fall under?
The TG315 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TG315 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TG315 you can contact the distributor directly for product support, shipping queries etc.
Is the TG315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TG315 have stock available?
Authorised distributors including RS, Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for TG315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TG315 often in real-time on the comparison pages.
What if I can't find stock of TG315?
You can fill out our help required form which you can use to request a quote for TG315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.