Status: | Unknown |
---|---|
Series: | ToneMaster Series |
RoHS: | Unknown |
Test Detector Type | Cable |
---|---|
Depth Measurement | 20mile |
External Height | 45mm |
External Width | 44mm |
External Depth | 33mm |
Weight | 42g |
Product Range | ToneMaster Series |
Detector, 20Mile, 45Mm X 44Mm X 33Mm | Newark Electronics |
Tone Master High Power Tone Generator with Angled Bed-of-Nails Clips, Clamshell | Platinum Tools TG220C | RS Americas |
Where can I find additional details, specifications and documents for a TG220C?
Additional datasheets, footprints and schematics for TG220C are listed on our Part Details page. You can also find images and similar parts to TG220C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TG220C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TG220C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TG220C fall under?
The TG220C is listed under Test & Measurement > Environmental & Mechanical Test > Cable Detectors.
Can I view similar or alternative parts?
You can view similar parts to TG220C when available in the Cable Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TG220C you can contact the distributor directly for product support, shipping queries etc.
Is the TG220C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TG220C have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for TG220C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TG220C often in real-time on the comparison pages.
What if I can't find stock of TG220C?
You can fill out our help required form which you can use to request a quote for TG220C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.