Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Generator Type | Direct Digital Synthesis (DDS) |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 20MHz |
Signal Generator Modulation | AM FSK |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | 10ppm for 1 year |
Display | 20 x 4 alphanumeric LCD |
External Depth | 235mm |
External Height | 88mm |
External Length / Height | 88mm |
External Width | 260mm |
Height | 88mm |
Manufacturers Warranty | 3 |
Modulation Type | AM FSK |
Operating Humidity Max | 80% |
Operating Humidity Min | 20% |
Operating Temperature Max | 40°C |
Operating Temperature Min | 5°C |
Resolution | 6 digits or 1mHz |
Storage Temperature Max | -20°C |
Storage Temperature Min | 60°C |
Supply Voltage Max | 240V |
Supply Voltage Min | 110V |
Supply Voltage Range | 110V AC to 120V AC 220V AC to 240V AC |
Sweep Rate Range | 0.2Hz to 20MHz |
Weight | 2kg |
TG2000 | RS |
Function Generator Frequency/Pulse 20Mhz | Newark Electronics |
Aim-TTi TG2000 20MHz DDS Function Generator | Rapid Electronics |
FUNCTION GENERATOR, DDS | Farnell |
Where can I find additional details, specifications and documents for a TG2000?
Additional datasheets, footprints and schematics for TG2000 are listed on our Part Details page. You can also find images and similar parts to TG2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TG2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TG2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TG2000 fall under?
The TG2000 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TG2000 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TG2000 you can contact the distributor directly for product support, shipping queries etc.
Is the TG2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TG2000 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for TG2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TG2000 often in real-time on the comparison pages.
What if I can't find stock of TG2000?
You can fill out our help required form which you can use to request a quote for TG2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.