Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$486.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$564.53
|
No stock
|
Buy Now | |
Distrelec
from US$576.89
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$526.95
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$589.00
|
-
|
Buy Now | |
Rapid Electronics
from US$486.55
|
-
|
Buy Now | |
element14
from US$878.79
|
-
|
Buy Now | |
Farnell
from US$564.53
|
-
|
Buy Now |
Signal Generator Type | Direct Digital Synthesis (DDS) |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 10MHz |
Signal Generator Modulation | AM FSK |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 235mm |
External Height | 88mm |
External Width | 260mm |
Supply Voltage Max | 240V |
Supply Voltage Min | 110V |
Aim-TTi Function Generator, 1x 10MHz | Distrelec |
Generator: function | Transfer Multisort Elektronik |
Function generator 10MHz +counter 125Mhz | RS |
Signal Generator, Dss, 10Mhz | Newark Electronics |
Aim-TTi TG1006 10MHz DDS Function Generator | Rapid Electronics |
FUNCTION GENERATOR, 1CH, DDS, 10MHZ | element14 |
Where can I find additional details, specifications and documents for a TG1006?
Additional datasheets, footprints and schematics for TG1006 are listed on our Part Details page. You can also find images and similar parts to TG1006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TG1006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TG1006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TG1006 fall under?
The TG1006 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TG1006 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TG1006 you can contact the distributor directly for product support, shipping queries etc.
Is the TG1006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TG1006 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for TG1006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TG1006 often in real-time on the comparison pages.
What if I can't find stock of TG1006?
You can fill out our help required form which you can use to request a quote for TG1006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.