Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | T9 Series |
---|---|
Accessory Type | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | MS |
Colour | Red |
External Depth | 1.093" |
External Length / Height | 1.83" |
External Width | 0.75" |
Fixing Hole Diameter | 0.475" |
No. of Gangs | 2 |
Red toggle guard,bottom keyway bushing | RS |
TOGGLE GUARD, 15/32", 2P | element14 |
Where can I find additional details, specifications and documents for a TG-00001?
Additional datasheets, footprints and schematics for TG-00001 are listed on our Part Details page. You can also find images and similar parts to TG-00001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TG-00001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TG-00001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TG-00001 fall under?
The TG-00001 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TG-00001 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TG-00001 you can contact the distributor directly for product support, shipping queries etc.
Is the TG-00001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TG-00001 have stock available?
Authorised distributors including RS, element14, Farnell and Sager have stock available or on a lead time for TG-00001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TG-00001 often in real-time on the comparison pages.
What if I can't find stock of TG-00001?
You can fill out our help required form which you can use to request a quote for TG-00001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.