Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0414
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
CoreStaff
from US$0.0470
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
10,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.0414
|
-
|
Buy Now | |
Avnet America
from US$0.0422
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now |
Small power mold type (TUMD2M) |
High reliability |
Automatic mounting is possible by chip-mounter |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 500 |
Zener Voltage VZ (Typ.)[V] | 12 |
Zener Voltage VZ (Min.)[V] | 11.44 |
Zener Voltage VZ (Max.)[V] | 12.03 |
IZ @ VZ [mA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Data Sheet |
---|
TFZV12B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, 0.5W, Sod-323He | Newark Electronics |
TFZVTR12B Series 12 V 500 mW Surface Mount Zener Diode - TUMD2M | Future Electronics |
Diode Zener Single 12V 500mW 2-Pin TUMD T/R | Avnet America |
ZENER DIODE, 0.5W, SOD-323HE | element14 |
Where can I find additional details, specifications and documents for a TFZVTR12B?
Additional datasheets, footprints and schematics for TFZVTR12B are listed on our Part Details page. You can also find images and similar parts to TFZVTR12B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFZVTR12B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFZVTR12B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFZVTR12B fall under?
The TFZVTR12B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to TFZVTR12B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFZVTR12B you can contact the distributor directly for product support, shipping queries etc.
Is the TFZVTR12B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for TFZVTR12B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TFZVTR12B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFZVTR12B often in real-time on the comparison pages.
What if I can't find stock of TFZVTR12B?
You can fill out our help required form which you can use to request a quote for TFZVTR12B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.