Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Flexible |
---|---|
Sleeving Material | PTFE (Polytetrafluoroethylene) |
Sleeving Colour | Natural |
Internal Diameter | 2.41mm |
Length - Metric | 152.4m |
Length - Imperial | 500ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Tubing |
Body Material | PTFE (Polytetrafluoroethylene) |
Cable Diameter Max | 2.41mm |
Colour | Natural |
For Use With | High Temperature Component Cable |
Length | 152.4m |
Material | PTFE |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
Sleeving, Protective, 2.41Mm, Transparent, 500Ft | Newark Electronics |
Tubing, 11AWG, PTFE, Natural, 0.091IN (Min.), 0.101IN (MaX) | Alpha Wire TFT25011 NA002 | RS Americas |
TUBING, PTFE, NAT, 2.41MM, 152.4M | Farnell |
Where can I find additional details, specifications and documents for a TFT25011 NA002?
Additional datasheets, footprints and schematics for TFT25011 NA002 are listed on our Part Details page. You can also find images and similar parts to TFT25011 NA002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFT25011 NA002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFT25011 NA002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFT25011 NA002 fall under?
The TFT25011 NA002 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TFT25011 NA002 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFT25011 NA002 you can contact the distributor directly for product support, shipping queries etc.
Is the TFT25011 NA002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFT25011 NA002 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for TFT25011 NA002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFT25011 NA002 often in real-time on the comparison pages.
What if I can't find stock of TFT25011 NA002?
You can fill out our help required form which you can use to request a quote for TFT25011 NA002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.