Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$122.96
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.09
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.09
|
100
in stock
|
Buy Now | |
Farnell
from US$73.78
|
62
in stock
|
Buy Now | |
RS Americas
from US$164.08
|
1
in stock
|
Buy Now | |
element14
from US$167.91
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$246.04
|
-
|
Buy Now | |
Carlton-Bates
from US$175.47
|
-
|
Buy Now |
Sleeving / Tubing Type | Flexible |
---|---|
Sleeving Material | PTFE (Polytetrafluoroethylene) |
Sleeving Colour | Natural |
Internal Diameter | 1.626mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
RoHS Compliant | Yes |
TFT20014 NATURAL 100 FT | Heilind Electronics |
Tubing, 14 AWG, PTFE, Natural, 0.064IN (Min.), 0.072IN (Max.), 100FT | Alpha Wire TFT20014 NA005 | RS Americas |
SLEEVING, FLEXIBLE, 1.62MM, PTFE | element14 |
THIN WALL TEFLON tubing tft-200-14 100ft | RS |
Sleeving, Protective, 1.626Mm, Transparent, 100Ft | Newark Electronics |
Non-Shrinkable Tubing Natural PTFE | Carlton-Bates |
Where can I find additional details, specifications and documents for a TFT20014 NA005?
Additional datasheets, footprints and schematics for TFT20014 NA005 are listed on our Part Details page. You can also find images and similar parts to TFT20014 NA005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFT20014 NA005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFT20014 NA005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFT20014 NA005 fall under?
The TFT20014 NA005 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to TFT20014 NA005 when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFT20014 NA005 you can contact the distributor directly for product support, shipping queries etc.
Is the TFT20014 NA005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TFT20014 NA005 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Farnell, RS Americas and element14 have stock available or on a lead time for TFT20014 NA005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFT20014 NA005 often in real-time on the comparison pages.
What if I can't find stock of TFT20014 NA005?
You can fill out our help required form which you can use to request a quote for TFT20014 NA005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.