Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Enclosure Material | ABS |
Cooling Capacity | - |
External Height - Metric | 198mm |
External Width - Metric | 225mm |
External Depth - Metric | 95mm |
External Height - Imperial | 7.8" |
Bearing Type | Ball |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Material | ABS |
---|---|
External Height - Metric | 198.1mm |
External Width - Metric | 225mm |
External Depth - Metric | 95mm |
External Height - Imperial | 7.8" |
Bearing Type | Ball |
RoHS Compliant | Yes |
Fan, Cooling | Carlton-Bates |
Cooling Fan, 140Cfm, 32W | Newark Electronics |
Side Mount Filter Fan, 7.87x8.87 in, 115V, 140CFM, Gray, Composite, TFP6 Series | nVent HOFFMAN TFP61 | RS Americas |
Where can I find additional details, specifications and documents for a TFP61?
Additional datasheets, footprints and schematics for TFP61 are listed on our Part Details page. You can also find images and similar parts to TFP61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFP61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFP61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFP61 fall under?
The TFP61 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to TFP61 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFP61 you can contact the distributor directly for product support, shipping queries etc.
Is the TFP61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFP61 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TFP61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFP61 often in real-time on the comparison pages.
What if I can't find stock of TFP61?
You can fill out our help required form which you can use to request a quote for TFP61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.