IC Interface Type | I2C DVI Serial |
---|---|
Interface Applications | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 410 |
Operating Temperature Range | -55°C to +125°C |
Power Dissipation Pd | 592mW |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
TFP410MPAPREP TI | Elfaro |
Display Interface IC | Unibetter |
SMT TAPE | Component Electronics |
Ic, Transmitter Digital 64-Htqfp | Newark Electronics |
Enhanced product Panelbus™ digital transmitter | Texas Instruments |
PanelBus(TM) Digital Transmitter | Mouser Electronics |
Where can I find additional details, specifications and documents for a TFP410MPAPREP?
Additional datasheets, footprints and schematics for TFP410MPAPREP are listed on our Part Details page. You can also find images and similar parts to TFP410MPAPREP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFP410MPAPREP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFP410MPAPREP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFP410MPAPREP fall under?
The TFP410MPAPREP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TFP410MPAPREP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFP410MPAPREP you can contact the distributor directly for product support, shipping queries etc.
Is the TFP410MPAPREP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFP410MPAPREP have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TFP410MPAPREP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFP410MPAPREP often in real-time on the comparison pages.
What if I can't find stock of TFP410MPAPREP?
You can fill out our help required form which you can use to request a quote for TFP410MPAPREP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.