Status: | Unknown |
---|---|
Series: | TFM-GHM Series |
RoHS: | Compliant |
Inductance | 2.2µH |
---|---|
DC Resistance Max | 0.152ohm |
DC Current Rating | 1.9A |
Inductor Case Style | 0806 [2016 Metric] |
Product Range | TFM-GHM Series |
Core Material | Metal |
RoHS Compliant | Yes |
TFM Series 2.2 uH ▒ 20% 0.152 O 2.40 A Shielded SMD Power Ind | Future Electronics |
Inductor, Thin Film, 2.2Uh, 1.9A, 20% | Newark Electronics |
Where can I find additional details, specifications and documents for a TFM201610GHM-2R2MTAA?
Additional datasheets, footprints and schematics for TFM201610GHM-2R2MTAA are listed on our Part Details page. You can also find images and similar parts to TFM201610GHM-2R2MTAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFM201610GHM-2R2MTAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFM201610GHM-2R2MTAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFM201610GHM-2R2MTAA fall under?
The TFM201610GHM-2R2MTAA is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to TFM201610GHM-2R2MTAA when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFM201610GHM-2R2MTAA you can contact the distributor directly for product support, shipping queries etc.
Is the TFM201610GHM-2R2MTAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TFM201610GHM-2R2MTAA have stock available?
Authorised distributors including Future Electronics and Newark Electronics have stock available or on a lead time for TFM201610GHM-2R2MTAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFM201610GHM-2R2MTAA often in real-time on the comparison pages.
What if I can't find stock of TFM201610GHM-2R2MTAA?
You can fill out our help required form which you can use to request a quote for TFM201610GHM-2R2MTAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.