Status: | Unknown |
---|---|
Series: | TFDU4101 |
RoHS: | Compliant |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.46
|
1,189
in stock
|
Buy Now | |
element14
from US$3.34
|
3,471
in stock
|
Buy Now | |
Farnell
from US$3.17
|
3,471
in stock
|
Buy Now | |
Future Electronics
from US$2.64
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.46
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$4.55
|
272
in stock
|
Buy Now | |
Newark Electronics
from US$3.73
|
219
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$3.52
|
-
|
Buy Now | |
Avnet America
from US$2.70
|
-
|
Buy Now | |
Avnet Asia
from US$5.56
|
-
|
Buy Now | |
TTI Europe
from US$2.59
|
-
|
Buy Now |
Operates from 2.4 V to 5.5 V within specification over full temperature range from -30 °C to +85 °C |
Split power supply, transmitter and receiver can be operated from two power supplies with relaxed requirements saving costs, US - patent no. 6,157,476 |
Low power consumption (< 0.12 mA supply current in receive mode, no signal) |
Datasheet |
---|
TFDU4101 |
Instructions |
---|
IrDA, Physical Layer |
Software protocol |
Product Literature |
---|
Infographic |
Selector Guide |
Quality Info |
---|
Quality Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-72 hours |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
IR TRANSCEIVER, SIR, 115.2KBPS, 900NM | element14 |
115.2 kbps 5.5 V Top View Surface Mount IrDA Infrared Transceiver Module | Future Electronics |
IrDA Transceiver SIR 115.2 kb top view | RS |
Infrared Transceivers SIR 115.2kbits Top View, IrDA | Vishay / Small Signal & Opto Products (SSP) TFDU4101-TT3 | RS Americas |
Ir Transceiver, Sir, 115.2Kbps, 900Nm | Newark Electronics |
IRDA TRANSCEIVER MODULE | Rutronik |
IRDA TX/RX 0.1152Mbps 2.5V/3.3V/5V 8-Pin Ultra Small Profile T/R | Avnet America |
IRDA MODULE 880-900NM | TTI Europe |
Where can I find additional details, specifications and documents for a TFDU4101-TT3?
Additional datasheets, footprints and schematics for TFDU4101-TT3 are listed on our Part Details page. You can also find images and similar parts to TFDU4101-TT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFDU4101-TT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFDU4101-TT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFDU4101-TT3 fall under?
The TFDU4101-TT3 is listed under Optoelectronics & Displays > Infrared Products > Infrared Transceivers.
Can I view similar or alternative parts?
You can view similar parts to TFDU4101-TT3 when available in the Infrared Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFDU4101-TT3 you can contact the distributor directly for product support, shipping queries etc.
Is the TFDU4101-TT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TFDU4101-TT3 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Chip One Stop and RS have stock available or on a lead time for TFDU4101-TT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFDU4101-TT3 often in real-time on the comparison pages.
What if I can't find stock of TFDU4101-TT3?
You can fill out our help required form which you can use to request a quote for TFDU4101-TT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.