Status: | Unknown |
---|---|
Series: | TFDU4101 |
RoHS: | Compliant |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.13
|
2,636
in stock
|
Buy Now | |
Chip One Stop
from US$2.35
|
2,529
in stock
|
Buy Now | |
Future Electronics
from US$2.46
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$3.07
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$2.74
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.46
|
-
|
Buy Now | |
Avnet America
from US$2.70
|
-
|
Buy Now | |
element14
from US$6.17
|
-
|
Buy Now | |
Avnet Asia
from US$2.43
|
-
|
Buy Now | |
TTI Europe
from US$2.59
|
-
|
Buy Now | |
Farnell
from US$6.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Operates from 2.4 V to 5.5 V within specification over full temperature range from -30 °C to +85 °C |
Split power supply, transmitter and receiver can be operated from two power supplies with relaxed requirements saving costs, US - patent no. 6,157,476 |
Low power consumption (< 0.12 mA supply current in receive mode, no signal) |
Datasheet |
---|
TFDU4101 |
Instructions |
---|
IrDA, Physical Layer |
Software protocol |
Product Literature |
---|
Infographic |
Selector Guide |
Quality Info |
---|
Quality Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-72 hours |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
IrDA Transceiver SIR 115.2 kb side view | RS |
115.2 kbps 5.5 V Side View Surface Mount IrDA Infrared Transceiver Module | Future Electronics |
IrDA-Transc. 115,2kb/s Side View | Schukat Electronic |
Ir Transceiver, 115.2Kbps, 1M | Newark Electronics |
IRDA TX/RX 0.1152Mbps 2.5V/3.3V/5V 8-Pin Ultra Small Profile T/R | Avnet America |
IR TRANSCEIVER, SIR, 115.2KBPS, 900NM | element14 |
IRDA MODULE 880-900NM | TTI Europe |
Where can I find additional details, specifications and documents for a TFDU4101-TR3?
Additional datasheets, footprints and schematics for TFDU4101-TR3 are listed on our Part Details page. You can also find images and similar parts to TFDU4101-TR3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFDU4101-TR3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFDU4101-TR3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFDU4101-TR3 you can contact the distributor directly for product support, shipping queries etc.
Is the TFDU4101-TR3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TFDU4101-TR3 have stock available?
Authorised distributors including RS, Chip One Stop, Future Electronics, Schukat Electronic and CoreStaff have stock available or on a lead time for TFDU4101-TR3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFDU4101-TR3 often in real-time on the comparison pages.
What if I can't find stock of TFDU4101-TR3?
You can fill out our help required form which you can use to request a quote for TFDU4101-TR3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.