Status: | Unknown |
---|---|
Series: | TFBS4711 |
RoHS: | Compliant |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.36
|
4,892
in stock
|
Buy Now | |
TTI Europe
from US$2.31
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
-
|
Buy Now | |
Future Electronics
from US$2.17
|
-
|
Buy Now | |
Avnet America
from US$2.30
|
-
|
Buy Now | |
element14
from US$2.34
|
-
|
Buy Now | |
Avnet Asia
from US$2.78
|
-
|
Buy Now | |
Farnell
from US$2.21
|
-
|
Buy Now |
Compliant to the IrDA physical layer specification |
Standard IrDA link distance of 1 m |
Low power consumption, typically less than 70 µA |
Datasheet |
---|
TFBS4711 |
Instructions |
---|
IrDA, Physical Layer |
Software protocol |
Product Literature |
---|
Selector Guide |
Quality Info |
---|
Quality Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-72 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
IRDA TRANSCEIVER SIR SV-e4 | RS |
SERIAL IRDA MODULE | TTI Europe |
Ir Transceiver, 115.2Kbps, 1M, 900Nm Rohs Compliant: Yes |Vishay TFBS4711-TR3 | Newark Electronics |
TFBS4711 Series 1.9 x 3 x 6 mm 9.6 - 115.2 kbps Serial Infrared Transceiver SIR | Future Electronics |
IRDA TX/RX 0.1152Mbps 2.5V/3.3V/5V 6-Pin SMD T/R | Avnet America |
IR TRANSCEIVER, 115.2KBPS, 1M, 900NM | Farnell |
Where can I find additional details, specifications and documents for a TFBS4711-TR3?
Additional datasheets, footprints and schematics for TFBS4711-TR3 are listed on our Part Details page. You can also find images and similar parts to TFBS4711-TR3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFBS4711-TR3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFBS4711-TR3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFBS4711-TR3 fall under?
The TFBS4711-TR3 is listed under Optoelectronics & Displays > Infrared Products > Infrared Transceivers.
Can I view similar or alternative parts?
You can view similar parts to TFBS4711-TR3 when available in the Infrared Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFBS4711-TR3 you can contact the distributor directly for product support, shipping queries etc.
Is the TFBS4711-TR3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TFBS4711-TR3 have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TFBS4711-TR3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFBS4711-TR3 often in real-time on the comparison pages.
What if I can't find stock of TFBS4711-TR3?
You can fill out our help required form which you can use to request a quote for TFBS4711-TR3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.