Status: | Unknown |
---|---|
Series: | TFBS4650 |
RoHS: | Compliant |
Compliant to the IrDA physical layer specification |
Standard IrDA link distance of 1 m |
Low power consumption, typically less than 70 µA |
Datasheet |
---|
TFBS4650 |
Instructions |
---|
IrDA, Physical Layer |
Software protocol |
Product Literature |
---|
Selector Guide |
Quality Info |
---|
Quality Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-72 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Optoelectronic Transceiver | Newark Electronics |
TFBS4650 Series 6.8 x 2.8 x 1.6 mm 9.6 to 115.2 kbps 75 uA Infrared Transceiver | Future Electronics |
IRDA TX/RX 0.1152Mbps 2.5V/3.3V 7-Pin | Avnet America |
SERIAL IRDA MODULE | TTI Europe |
Where can I find additional details, specifications and documents for a TFBS4650-TR3?
Additional datasheets, footprints and schematics for TFBS4650-TR3 are listed on our Part Details page. You can also find images and similar parts to TFBS4650-TR3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFBS4650-TR3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFBS4650-TR3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFBS4650-TR3 fall under?
The TFBS4650-TR3 is listed under Optoelectronics & Displays > Infrared Products > Infrared Transceivers.
Can I view similar or alternative parts?
You can view similar parts to TFBS4650-TR3 when available in the Infrared Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFBS4650-TR3 you can contact the distributor directly for product support, shipping queries etc.
Is the TFBS4650-TR3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TFBS4650-TR3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for TFBS4650-TR3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFBS4650-TR3 often in real-time on the comparison pages.
What if I can't find stock of TFBS4650-TR3?
You can fill out our help required form which you can use to request a quote for TFBS4650-TR3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.