Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate Max | 115.2Kbps |
---|---|
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.6V |
Supply Current | 75µA |
Data Transmission Distance | 500mm |
Peak Wavelength | 886nm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
IR TRANSCEIVER, SIR, 115.2KBPS, 886NM | element14 |
Ir Transceiver, Sir, 115.2Kbps, 886Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a TFBR4650-TR1?
Additional datasheets, footprints and schematics for TFBR4650-TR1 are listed on our Part Details page. You can also find images and similar parts to TFBR4650-TR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFBR4650-TR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFBR4650-TR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFBR4650-TR1 fall under?
The TFBR4650-TR1 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to TFBR4650-TR1 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFBR4650-TR1 you can contact the distributor directly for product support, shipping queries etc.
Is the TFBR4650-TR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFBR4650-TR1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TFBR4650-TR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFBR4650-TR1 often in real-time on the comparison pages.
What if I can't find stock of TFBR4650-TR1?
You can fill out our help required form which you can use to request a quote for TFBR4650-TR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.