Status: | Unknown |
---|---|
Series: | TF900 Series |
RoHS: | Unknown |
Prices starting from US$575.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$600.67
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$575.79
|
4
in stock
|
Buy Now | |
element14
from US$741.41
|
3
in stock
|
Buy Now | |
Farnell
from US$600.67
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$627.00
|
-
|
Buy Now | |
Distrelec
from US$614.35
|
-
|
Buy Now | |
TestEquity
from US$600.67
|
-
|
Buy Now |
Bandwidth | 6GHz |
---|---|
Counter Measuring Functions | Frequency |
Test Frequency Range | 0.001Hz to 6GHz |
No. of Digits / Alpha | 10 |
Sensitivity | 15mVrms |
External Height | 88mm |
External Width | 260mm |
External Depth | 235mm |
Product Range | TF900 Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Manufacturer Warranty | 3 Years |
Meter: frequency | Transfer Multisort Elektronik |
Frequency counter 6GHz | RS |
FREQUENCY COUNTER, 6GHZ, 10 DIGIT, TCXO | element14 |
Freq Counter, Frequency, 6Ghz, 10Digit | Newark Electronics |
Aim-TTi Universal Frequency Counter 6 GHz | Distrelec |
Where can I find additional details, specifications and documents for a TF960?
Additional datasheets, footprints and schematics for TF960 are listed on our Part Details page. You can also find images and similar parts to TF960 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TF960 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TF960 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TF960 fall under?
The TF960 is listed under Test Equipment > Signal Generators & Signal Analysers > Frequency Counters.
Can I view similar or alternative parts?
You can view similar parts to TF960 when available in the Frequency Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TF960 you can contact the distributor directly for product support, shipping queries etc.
Is the TF960 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TF960 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for TF960.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TF960 often in real-time on the comparison pages.
What if I can't find stock of TF960?
You can fill out our help required form which you can use to request a quote for TF960 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.